The 10 Series® Enclosure System is your choice for applications requiring exceptional strength and weight load capabilities while providing contemporary styling at a reasonable cost.
Emcor Enclosures - Crenlo | |
---|---|
Product Category | Industrial Enclosures |
Product Number | XFR-313319 |
Product Name | 10 Series |
Type | Electronic and Instrument Enclosures; Console Enclosures (optional feature); Consolet Enclosures (optional feature); Rack Enclosures; Modular enclosure |
Shape | Rectangular; Slanted (optional feature) |
Length | 19.06 inch (484 mm) |
Width | 22.56 inch (573 mm) |