Emcor's complete line of modular EMI/RFI Level Shielded Enclosures and accessories were engineered with performance in mind. This line is a perfect combination of quality and styling that shields your system effectively and presents it in an attractive package of which you can be proud. Tested to MIL-STD 285 at a certified test facility, this Emcor shielded enclosure line provides attenuation in excess of 100 db in the E-field to 38 db performance at 1 GHz. Please contact Emcor for more information about emission control enclosures.
Emcor Enclosures - Crenlo | |
---|---|
Product Category | Industrial Enclosures |
Product Number | EFR - 316319 |
Product Name | Emission Control Series |
Type | Electronic and Instrument Enclosures; Rack Enclosures; Modular enclosure |
Shape | Rectangular |
Length | 66.62 inch (1692 mm) |
Width | 22.56 inch (573 mm) |