COBALT computer backpack from Swiss Gear fits up to a 15.6in. laptops and still has room for lots more. Theres air-flow back padding and shock-absorbing shoulder straps to keep you comfortable and your computer shielded from everyday shakes and knocks.
Fits Most 15in./15.4in. Notebooks . SWISSGUARD Computer Pocket. Dimensions (WxDxH) 35 x 21x 46 cm . Air-Flow Back Padding . Comfort-Fit Shoulder Straps . Case Base Stabilizer Platform
Style = Backpack
Maximum Screen Size = 15.6in
Colour = Blue
Material = Nylon
External Dimensions = 356 x 483 x 229mm
Weight = 1.1kg
External Depth = 229mm
External Width = 356mm
External Height = 483mm
Model = Cobalt
RS Components, Ltd. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 7194821 |
Type | Electronic and Instrument Enclosures |