NEMA 12, 14ga. 304 Stainless Steel New Generation Wallmount One Door Single Access Enclosure with Gasketed Door, Slotted Quarter Turn Latching System, Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].
EMF Company, Inc. (The) | |
---|---|
Product Category | Industrial Enclosures |
Product Number | NGSS-303024 |
Product Name | 304 Stainless Steel NEMA 12 New Generation Wallmount One Doo |
Length | 30 inch (762 mm) |
Width | 30 inch (762 mm) |
Depth | 24 inch (610 mm) |