Box Plastic, ABS Gray Hand Held, Split Sides 5.620" L x 3.250" W (142.75mm x 82.55mm) X 1.500" (38.10mm)
DigiKey | |
---|---|
Product Category | Industrial Enclosures |
Product Number | SR251-WG-ND |
Product Name | Boxes |
Type | Junction Box |
Length | 5.62 inch (143 mm) |
Width | 3.25 inch (82.55 mm) |
Depth | 1.5 inch (38.1 mm) |
Material | ABS |