Box Plastic, ABS Almond Hand Held, Split Sides 6.880" L x 4.880" W (174.75mm x 123.95mm) X 1.500" (38.10mm)
DigiKey | |
---|---|
Product Category | Industrial Enclosures |
Product Number | SR171-RA-ND |
Product Name | Boxes |
Type | Junction Box |
Length | 6.88 inch (175 mm) |
Width | 4.88 inch (124 mm) |
Depth | 1.5 inch (38.1 mm) |
Material | ABS |