Enclosure Plastic, Polycarbonate Black, Orange Hand Held, Cover Included 1.680" L x 1.450" W (42.67mm x 36.83mm) X 0.800" (20.32mm)
DigiKey | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 128-CX25ABKAOR-ND |
Product Name | Boxes |
Type | Junction Box |
Length | 1.68 inch (42.67 mm) |
Width | 1.45 inch (36.83 mm) |
Depth | 0.8000 inch (20.32 mm) |
Material | Polycarbonate |