Enclosure Plastic, ABS Black Hand Held, Cover Included 6.880" L x 4.880" W (174.75mm x 123.95mm) X 2.000" (50.80mm)
DigiKey | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 128-172RAC,BK-ND |
Product Name | Boxes |
Type | Junction Box |
Length | 6.88 inch (175 mm) |
Width | 4.88 inch (124 mm) |
Depth | 2 inch (50.8 mm) |
Material | ABS |