→ Terminal Box (draw latch type) can be customized by custom order.
→ The most excellent box in function and performance among the plastic boxes currently in sale. With its reasonable price comparable to metal box, it strengthens competitiveness.
→ Containing blocking/protection materials(E.M.I) against electromagnetic wave and static electricity, it contributes to protection of the related instruments to electric and electronic.
→ Available to use for mini terminal box, signal box, terminal, pull box for lighting and etc. A large range of size is available to fit to various purposes.
Passed IP-66~67, IK-08
DSE HI-BOX | |
---|---|
Product Category | Industrial Enclosures |
Product Number | DS-AGH-1938-B |
Product Name | Terminal Box |
Type | Electronic and Instrument Enclosures; Junction Box |
Shape | Rectangular |
Length | 14.96 inch (380 mm) |
Width | 7.48 inch (190 mm) |
Depth | 7.09 inch (180 mm) |