Chatsworth Products, Inc. Datacommunication Cabinet 12265-716

Description
ALUMINUM MATERIAL; 19 INCH W X 12 INCH D X 24.5 INCH H SIZE; BLACK COLOR; NETWORK EQUIPMENT APPLICATION; 19 INCH RACK MOUNTING; LOCKABLE PLEXIGLASS DOOR; 2 RACK(S); 12265 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - 12265-716 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
12265-716
Datacommunication Cabinet 12265-716
ALUMINUM MATERIAL; 19 INCH W X 12 INCH D X 24.5 INCH H SIZE; BLACK COLOR; NETWORK EQUIPMENT APPLICATION; 19 INCH RACK MOUNTING; LOCKABLE PLEXIGLASS DOOR; 2 RACK(S); 12265 MODEL

ALUMINUM MATERIAL; 19 INCH W X 12 INCH D X 24.5 INCH H SIZE; BLACK COLOR; NETWORK EQUIPMENT APPLICATION; 19 INCH RACK MOUNTING; LOCKABLE PLEXIGLASS DOOR; 2 RACK(S); 12265 MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number 12265-716
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Length 24.5 inch (622 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUBH Flameproof Enclosure -  - Alpha Moisture Systems
Alpha Moisture Systems
Specs
Type Junction Box
Shape Square
Length 2.6 inch (66 mm)
View Details
Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details