Enclosures designed for use as junction boxes
Carlon | |
---|---|
Product Category | Industrial Enclosures |
Product Number | HH11A7 |
Product Name | Himeline® HS Series Enclosure |
Shape | Rectangular; Square |
Length | 10.63 inch (270 mm) |
Width | 10.63 inch (270 mm) |
Depth | 7.09 inch (180 mm) |