Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water.
For use with industrial control equipment in ordinary locations. Clear/polycarbonate,
Enclosure, 18.40in.Hx1640in.Wx8
Allied Moulded Products, Inc. | Galco Industrial Electronics | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | AM1868R | AM1868R |
Product Name | JIC Size Junction Box NEMA 4X Fiberglass Enclosures | ALMP Wall Mount |
Type | Junction Box | |
Shape | Rectangular | |
Length | 18.4 inch (467 mm) | |
Width | 16.4 inch (417 mm) | |
Depth | 8.13 inch (207 mm) |