Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water.
For use with industrial control equipment in ordinary locations. Clear/polycarbonate,
Allied Moulded Products, Inc. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | AM1086HP12 |
Product Name | Pushbutton Enclosure NEMA 4X Fiberglass Enclosures |
Type | Pushbutton Enclosures |
Shape | Rectangular |
Length | 10.13 inch (257 mm) |
Width | 8.26 inch (210 mm) |
Depth | 6.13 inch (156 mm) |