All enclosures include: 1 extruded case, 2 end plates and assembly screws.
Features:
ENCLOSURE, INSTRUMENT, ALUMINIUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Red RoHS Compliant: Yes
Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | 70020253 | 26K9011 |
Product Name | ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, REDANODIZED, 1.18 H X 4.27 W X 6.30 D | Enclosure, Instrument, Aluminium, Red; Enclosure Type Box Enclosures |
Type | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures |
Length | 1.2 inch (30.48 mm) | |
Width | 4.27 inch (109 mm) | |
Depth | 6.3 inch (160 mm) |