ENCLOSURE, INSTRUMENT, ALUMINIUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:44.96mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Gold RoHS Compliant: Yes
All enclosures include: 1 extruded case, 2 end plates and assembly screws.
Features:
Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | 26K9039 | 70020263 |
Product Name | Enclosure, Instrument, Aluminium, Gold; Enclosure Type Box Enclosures | ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, GOLD ANODIZED, 1.77 H X 4.27 W X 3.15 L |
Type | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures |
Length | 1.77 inch (44.96 mm) | |
Width | 4.25 inch (108 mm) | |
Depth | 3.15 inch (80 mm) |