Pomona Electronics Enclosures, Boxes, & Cases 3754

Description
Enclosures, Boxes, & Cases UNFINISHED SHIELDED W/CVR 1.5X1.13X.88"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Enclosures, Boxes, & Cases
3754
Enclosures, Boxes, & Cases 3754
Enclosures, Boxes, & Cases UNFINISHED SHIELDED W/CVR 1.5X1.13X.88"

Enclosures, Boxes, & Cases UNFINISHED SHIELDED W/CVR 1.5X1.13X.88"

Supplier's Site Datasheet
Boxes - 501-1549-ND - DigiKey
Thief River Falls, MN, United States
Box Metal, Aluminum Unpainted Cover Included 1.500" L x 1.130" W (38.10mm x 28.70mm) X 0.880" (22.35mm)

Box Metal, Aluminum Unpainted Cover Included 1.500" L x 1.130" W (38.10mm x 28.70mm) X 0.880" (22.35mm)

Supplier's Site Datasheet
Box; Die Cast Aluminum Alloy (Shielded Housing); 1.13 in.; 0.76 in. - 70198052 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box; Die Cast Aluminum Alloy (Shielded Housing); 1.13 in.; 0.76 in.
70198052
Box; Die Cast Aluminum Alloy (Shielded Housing); 1.13 in.; 0.76 in. 70198052
Miniature Size Aluminum Box with Cover, Tarnish Resistant Plating Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.

Miniature Size Aluminum Box with Cover, Tarnish Resistant Plating
Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625.

Materials:
Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.

Supplier's Site
Emi/rfi Box W/ Cover, Alum, Unfinished; Enclosure Type Pomona - 40AH1284 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Box W/ Cover, Alum, Unfinished; Enclosure Type Pomona
40AH1284
Emi/rfi Box W/ Cover, Alum, Unfinished; Enclosure Type Pomona 40AH1284
EMI/RFI BOX W/ COVER, ALUM, UNFINISHED; Enclosure Type:EMI/RFI Box; Enclosure Material:Aluminium Alloy; External Height - Metric:22.35mm; External Width - Metric:28.7mm; External Depth - Metric:38.1mm; IP Rating:-; Body RoHS Compliant: Yes

EMI/RFI BOX W/ COVER, ALUM, UNFINISHED; Enclosure Type:EMI/RFI Box; Enclosure Material:Aluminium Alloy; External Height - Metric:22.35mm; External Width - Metric:28.7mm; External Depth - Metric:38.1mm; IP Rating:-; Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 3754 501-1549-ND 70198052 40AH1284
Product Name Enclosures, Boxes, & Cases Boxes Box; Die Cast Aluminum Alloy (Shielded Housing); 1.13 in.; 0.76 in. Emi/rfi Box W/ Cover, Alum, Unfinished; Enclosure Type Pomona
Features RoHS Compliant EMI/RFI
Type Junction Box Electronic and Instrument Enclosures
Length 1.5 inch (38.1 mm) 0.8799 inch (22.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall-Mount Stainless Steel Box Latch-Hinged Type - SLM Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 to 15.75 inch (150 to 400 mm)
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details