Keeps batteries organised and protected. Withstands shock and vibration
Electronic toys. Circuit Boards. Digital photo frames. Electronic calendars. Digital products requiring batteries
For Battery Size = AA
Number of Cells = 4
Mount = PCB
Type = Battery Holder
Dimensions = 58 x 31 x 28mm
Terminal Contact Type = Coil Spring
Body Material = PP
Terminal Contact Material = Nickel Plated Steel
RS Components, Ltd. | |
---|---|
Product Category | Battery Holders |
Product Number | 6119605 |
Type | Battery Holder |