H&K Equipment General-use Battery The General™

Description
H&K Equipment of Pittsburgh is proud to offer The General™. When only a quality, flooded battery will do, choose The General™. General batteries are designed around your individual applications, to meet your power demands and deliver the ultimate in value. General batteries are built in our ISO 9001 certified plants. EnerSys was the first in the industry to achieve this certification, and we continue to improve our processes in order to assure you of exceptional quality and superior performance. Lead insert bushings prevent electrolyte creepage. Injection-molded, propylene jars with heat sealed jar-to-cover seals prevent corrosion and guard against leaking – guaranteed for life! Computer designed power grid system locks active material in place for lower internal resistance and longer battery life. Retent-a-Tape ® positive plate bonds fine glass particles to the glass mat. When placed vertically against positive plate surface, it prevents shedding of active material. Sleeved, positive plate separator reduces shorts and potential problems with misalignment.
Datasheet
Description
H&K Equipment of Pittsburgh is proud to offer The General™. When only a quality, flooded battery will do, choose The General™. General batteries are designed around your individual applications, to meet your power demands and deliver the ultimate in value. General batteries are built in our ISO 9001 certified plants. EnerSys was the first in the industry to achieve this certification, and we continue to improve our processes in order to assure you of exceptional quality and superior performance. Lead insert bushings prevent electrolyte creepage. Injection-molded, propylene jars with heat sealed jar-to-cover seals prevent corrosion and guard against leaking – guaranteed for life! Computer designed power grid system locks active material in place for lower internal resistance and longer battery life. Retent-a-Tape ® positive plate bonds fine glass particles to the glass mat. When placed vertically against positive plate surface, it prevents shedding of active material. Sleeved, positive plate separator reduces shorts and potential problems with misalignment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General-use Battery - The General™ - H&K Equipment
Coraopolis, PA, USA
General-use Battery
The General™
General-use Battery The General™
H&K Equipment of Pittsburgh is proud to offer The General™. When only a quality, flooded battery will do, choose The General™. General batteries are designed around your individual applications, to meet your power demands and deliver the ultimate in value. General batteries are built in our ISO 9001 certified plants. EnerSys was the first in the industry to achieve this certification, and we continue to improve our processes in order to assure you of exceptional quality and superior performance. Lead insert bushings prevent electrolyte creepage. Injection-molded, propylene jars with heat sealed jar-to-cover seals prevent corrosion and guard against leaking – guaranteed for life! Computer designed power grid system locks active material in place for lower internal resistance and longer battery life. Retent-a-Tape ® positive plate bonds fine glass particles to the glass mat. When placed vertically against positive plate surface, it prevents shedding of active material. Sleeved, positive plate separator reduces shorts and potential problems with misalignment.

H&K Equipment of Pittsburgh is proud to offer The General™. When only a quality, flooded battery will do, choose The General™.

General batteries are designed around your individual applications, to meet your power demands and deliver the ultimate in value. General batteries are built in our ISO 9001 certified plants. EnerSys was the first in the industry to achieve this certification, and we continue to improve our processes in order to assure you of exceptional quality and superior performance.

  • Lead insert bushings prevent electrolyte creepage.
  • Injection-molded, propylene jars with heat sealed jar-to-cover seals prevent corrosion and guard against leaking – guaranteed for life!
  • Computer designed power grid system locks active material in place for lower internal resistance and longer battery life.
  • Retent-a-Tape ® positive plate bonds fine glass particles to the glass mat. When placed vertically against positive plate surface, it prevents shedding of active material.
  • Sleeved, positive plate separator reduces shorts and potential problems with misalignment.
Supplier's Site Datasheet

Technical Specifications

  H&K Equipment
Product Category Batteries
Product Number The General™
Product Name General-use Battery
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details