These switches sense a change in the pressure, opening or closing an electrical circuit when the designated set point is reached. Honeywell S&C offers an impressive line of standard products, but our engineering expertise and understanding afford us the ability to modify existing parts or create an original component per a customer's specifications.
Honeywell Sensing & IoT | |
---|---|
Product Category | Pressure Switches |
Product Number | 83299 |
Product Name | 5000 Series Ultra Duty Pressure Switch with standard terminal |
Sensor Technology | Mechanical Deflection |
Pressure Measurement | Absolute |
Material | Liquid; Gas |
Working Pressure Range | 500 psi (352 m H2O) |