These pressure switches are durable, reliable electromechanical gauge pressure on/off switches that are available with either single pole single throw (SPST) normally open or normally closed circuitry, or single pole double throw (SPDT) circuitry. Their high proof pressure and burst pressure ratings allow for use in many rugged applications that require the making or breaking of an electrical connection in response to a pressure change of the system media.
Honeywell Sensing & IoT | |
---|---|
Product Category | Pressure Switches |
Product Number | MHR01650BTMNNAAA |
Product Name | MH Series Medium Pressure Switch, rising set point (factory set), 16,5 bar sealed gage, M10 x 1.0 port, SPST-NC output with gold-plated contacts, cold-rolled steel base, HNBR diaphragm, and 1/4 inch s |
Sensor Technology | Mechanical Deflection |
Pressure Measurement | Absolute; Gauge; Sealed |
Material | Liquid; Gas |
Working Pressure Range | 239 psi (168 m H2O) |