FCI provides pressure switches that include a hermetically sealed sensing element and integral or remote electronics that provide indication of pressure above or below a predetermined threshold at the sensing location. The pressure element is directly installed into pipes, ducts, tanks, reservoirs, sumps and gearboxes on commercial and military aircraft, spacecraft, vehicles and marine applications. It can be specified to indicate absolute, gauge or differential pressure values as required for the customers application
Please complete and submit the attached Application Data Sheet or contact FCI’s Field Representative in your area to receive a technical quotation for your Solid State Pressure Switch application.
| Fluid Components Intl. (FCI) | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | AS-PS |
| Product Name | Pressure Switch |
| Sensor Technology | Strain Gauge; Semiconductor Piezoresistive |
| Pressure Measurement | Absolute; Differential; Gauge |
| Material | Liquid; Gas |
| Working Pressure Range | 0.0 to 500 psi (0.0 to 352 m H2O) |