The F-4100 Series Miniature Pressure Switches interface from pressure to electrical controls circuits. They's ideal for general sensing applications and are available with preset and adjustable pressure settings. The F-4100-50 is preset at 5" H2O and the F-4100-90 is preset at 15" H2O. The F-4100-85W is adjustable 8 to 85" H2O. The F-4100-100 and the F-4100-200 are adjustable 0.5 - 15 PSI. The switches have three electrical terminals: Normally Open, Nornmally Closed, and Common. 0.1, 5 and 15 AMP swithces are available. The switches are furnished with a B80 Barb, 10-32 Barbed Fitting for 1/16" I.D. tubing.
Air Logic | |
---|---|
Product Category | Pressure Switches |
Product Number | F-4100-50 |
Product Name | Miniature Pressure Switch |
Pressure Measurement | Gauge |
Material | Liquid; Gas |
Switch Point Range | 0.1806 psi (0.1271 m H2O) |
Deadband | 0.0361 psi (0.0254 m H2O) |
Operating Temperature | 40 to 120 F (4 to 49 C) |