Standard HV inline valve with bellows feedthrough. For large gas flows we recommend Series 24.
High vacuum inline valve with bellows feedthrough and large conductance.
Differential pressure resistant
VAT, Inc. | VAT, Inc. | |
---|---|---|
Product Category | Vacuum Valves | Vacuum Valves |
Product Number | Series 265 | Series 265 |
Product Name | HV Inline Valve (DN 16-100) | HV Inline Valve (Electromagn. Actuator) |
Type | Inline | Inline |
Port OD | 0.6250 to 4 inch (15.87 to 102 mm) | 0.6250 to 1.5 inch (15.87 to 38.1 mm) |
Vacuum / Pressure Range | (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr) | (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr) |
Temperature Range | 302 F (150 C) | 122 F (50 C) |
Port Flange & Seal Type | Elastomeric / O-ring; ISO flange; ISO-KF (Small Clamped, <2") | Elastomeric / O-ring; ISO flange; ISO-KF (Small Clamped, <2") |