ToneCooling Technology Co., Ltd Datasheets for Heat Pipes
Heat pipes are self-contained heat pumps that can transport heat at high rates over fairly substantial distances with no external pumping power.
Heat Pipes: Learn more
| Product Name | Notes |
|---|---|
| ·Efficient Heat Transfer: Features internal tubes or channels that allow coolant to flow directly over the heat source, enhancing thermal conductivity and heat dissipation. ·Customizable Channel Design: Channels... | |
| ·Efficient Heat Transfer: Features internal tubes or channels that allow coolant to flow directly over the heat source, enhancing thermal conductivity and heat dissipation. ·Customizable Channel Design: Channels can be... | |
| 3D Vapor Chamber (3DVC) is a three-dimensional structure that combines the advantages of a vapor chamber and a heat pipe, capable of transferring heat to any corner. The internal cavities... | |
| ·Efficient Heat Transfer: Features internal tubes or channels that allow coolant to flow directly over the heat source, enhancing thermal conductivity and heat dissipation. ·Customizable Channel Design: Channels can be... | |
| The CS-4677-1UF72-P (EAVC) CPU cooler is engineered for next-generation Intel® Xeon® Scalable Processors (LGA4677), delivering 250W TDP cooling performance in a compact 2U form factor. With its hybrid copper-aluminum architecture... | |
| The TC-LGA7529 M98 PRO CPU Cooler redefines high-performance air cooling for demanding workloads and overclocking enthusiasts. Engineered with a robust 7-heat-pipe design and a 220W TDP rating, this cooler delivers... | |
| Efficient Heat Transfer: Features internal tubes or channels that allow coolant to flow directly over the heat source, enhancing thermal conductivity and heat dissipation. Customizable Channel Design: Channels can be... |