Series 50 Symmetrical and Series 51 Headed — Press-In Inserts are designed to be pressed into a plastic hole without melting the plastic prior to installation. They offer rapid installation with no specialized equipment and achieve good overall joint performance.
SPIROL | |
---|---|
Product Category | Threaded Inserts |
Product Number | Series 51 - Inch |
Product Name | Press-In Inserts for Plastic |
Installation Method | Pressed-In |
Base Materials | Plastic; Thermoset / Thermoplastic |
Units | Inch |
Inch | # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16" |
External Thread Size | Headed Helical Knurl |