Series 19 Straight Hole and Series 20 Flanged — Designed for straight holes to yield maximum performance with low radial stress.
Series 19 Straight Hole and Series 20 Flanged — Designed for straight holes to yield maximum performance with low radial stress.
SPIROL | SPIROL | |
---|---|---|
Product Category | Threaded Inserts | Threaded Inserts |
Product Number | Series 19 - Inch | Series 19 - Inch |
Product Name | Heat-Ultrasonic Inserts for Plastic (Short) | Heat-Ultrasonic Inserts for Plastic (Long) |
Installation Method | Thermal; Ultrasonic | Thermal; Ultrasonic |
Base Materials | Plastic; Thermoplastics | Plastic; Thermoplastics |
Units | Inch | Inch |
Inch | # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16" | # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16" |
External Thread Size | Tapered Knurl and Groove |