NBS Corp. 1/4-20 x 2" Gr. Alloy 12 Point Flange Bolt, Plain BD8FLB02002020P-S

Description
From the 12 perfectly shaped corners to the precision forged chamfer on the flange, each 12 point is meticulously made to exacting standards. Produced using FMI’s® patented DPK® production process, cutting dyes are eliminated leaving a cleaner and sharper fit and finish. All 12 Point Flange Bolts – stocked in grade Alloy – are non-serrated, non-indented. Available in both standard and fine thread, all 12 Point Flange Bolts are available with a black phosphate finish.

Suppliers

Company
Product
Description
Supplier Links
1/4-20 x 2" Gr. Alloy 12 Point Flange Bolt, Plain - BD8FLB02002020P-S - NBS Corp.
Vernon, CA, USA
1/4-20 x 2" Gr. Alloy 12 Point Flange Bolt, Plain
BD8FLB02002020P-S
1/4-20 x 2" Gr. Alloy 12 Point Flange Bolt, Plain BD8FLB02002020P-S
From the 12 perfectly shaped corners to the precision forged chamfer on the flange, each 12 point is meticulously made to exacting standards. Produced using FMI’s® patented DPK® production process, cutting dyes are eliminated leaving a cleaner and sharper fit and finish. All 12 Point Flange Bolts – stocked in grade Alloy – are non-serrated, non-indented. Available in both standard and fine thread, all 12 Point Flange Bolts are available with a black phosphate finish.

From the 12 perfectly shaped corners to the precision forged chamfer on the flange, each 12 point is meticulously made to exacting standards. Produced using FMI’s® patented DPK® production process, cutting dyes are eliminated leaving a cleaner and sharper fit and finish. All 12 Point Flange Bolts – stocked in grade Alloy – are non-serrated, non-indented. Available in both standard and fine thread, all 12 Point Flange Bolts are available with a black phosphate finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Bolts
Product Number BD8FLB02002020P-S
Product Name 1/4-20 x 2" Gr. Alloy 12 Point Flange Bolt, Plain
Bolt Type Flange Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Fastener Standards RoHS Compliant (2015/863/EU) with no Exemption required
Length 0.3937 inch (10 mm)
Metric M3
View Details
 - 5081127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Stainless Steel
Finish Plain
View Details
Clamping Bolt - Knurled Ball - with Reversal Prevention Mechanism - SCB-M4-25-GB - NBK America LLC
Specs
Finish Black Oxide
Length 0.9843 inch (25 mm)
Metric M4
View Details
Superbolt EzFit -  - Nord-Lock, Inc.
Nord-Lock, Inc.
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details