NBK America LLC Clamping Bolt - Knurled Ball - with Reversal Prevention Mechanism SCB-M4-25-GB

Description
The ball rotates flexibly by up to 9°. The reversal prevention mechanism ensures secure clamping. Even coarse surface such as casting surface can be securely clamped by the knurled ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamping Bolt - Knurled Ball - with Reversal Prevention Mechanism - SCB-M4-25-GB - NBK America LLC
King of Prussia, PA, USA
Clamping Bolt - Knurled Ball - with Reversal Prevention Mechanism
SCB-M4-25-GB
Clamping Bolt - Knurled Ball - with Reversal Prevention Mechanism SCB-M4-25-GB
The ball rotates flexibly by up to 9°. The reversal prevention mechanism ensures secure clamping. Even coarse surface such as casting surface can be securely clamped by the knurled ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service.
  • The ball rotates flexibly by up to 9°. The reversal prevention mechanism ensures secure clamping.
  • Even coarse surface such as casting surface can be securely clamped by the knurled ball.
  • We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Bolts
Product Number SCB-M4-25-GB
Product Name Clamping Bolt - Knurled Ball - with Reversal Prevention Mechanism
Finish Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Stripped Hex Head Screws/Bolts Removal Sockets - SKEK-13-9.5 - NBK America LLC
Specs
Head Type Hexagon Head
Finish Phosphate
Length 1.26 inch (32 mm)
View Details
Clamping Bolt - Full Ball - SCB-M10-25-R - NBK America LLC
Specs
Finish Black Oxide
Length 1.05 inch (26.7 mm)
Metric M10
View Details
Plastic screw - Hex Socket Low Head Bolt - PEEK - SPE-M4-25-LC - NBK America LLC
Specs
Standard Drives Hex Socket / Allen
Material Plastic; PEEK / Light Brown
Length 0.9843 inch (25 mm)
View Details