BUMAX® Datasheets for Bolts
A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.
Bolts: Learn more
| Product Name | Notes |
|---|---|
| BUMAX 109 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1/2 x 1-3/4 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1/2 x 2-1/2 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1/2 x 2 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 100 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 40 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 45 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 50 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 55 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 60 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 65 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 70 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 75 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 80 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 90 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 100 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 120 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 35 (Thread Length 30mm) | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 40 (Thread Length 25mm) | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 45 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 50 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 55 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 60 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 65 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 70 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 75 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 80 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 90 (Thread Length 40mm) | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 90 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M14 x 180 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 100 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 110 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 120 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 130 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 140 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 150 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 170 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 180 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 55 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 60 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 65 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 70 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 75 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 80 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 90 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 100 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 110 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 140 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 150 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 200 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 65 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 90 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M22 x 70 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M24 x 100 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M24 x 110 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M4 x 20 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 30 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 35 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 40 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 45 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 50 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 55 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 60 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 65 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 70 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 75 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 80 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 35 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 40 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 45 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 50 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 55 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 60 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 65 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 70 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 75 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 80 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1 x 2-3/4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1 x 3-1/2 (Thread Length 1-1/2") | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1 x 3-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1 x 3-1/4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1 x 3 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1 x 4-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1 x 4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1 x 5-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1 x 5 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1 x 6-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1 x 6 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1 x 7 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1/2 x 1-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1/2 x 1-3/4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1/2 x 2-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1/2 x 2-1/4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1/2 x 2-3/4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1/2 x 2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1/2 x 3-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1/2 x 3-1/4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1/2 x 3 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1/2 x 4-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1/2 x 4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1/2 x 5-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1/2 x 5 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1/2 x 6 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1/4 x 1-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1/4 x 1-1/4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1/4 x 1-3/4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1/4 x 1 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1/4 x 2-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1/4 x 2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1/4 x 3 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/4 x 2-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/4 x 2-1/4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/4 x 2-3/4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/4 x 3-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/4 x 3-1/4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/4 x 3 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/4 x 4-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/4 x 4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/4 x 5-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/4 x 5 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/4 x 6-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/4 x 6 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/4 x 7 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/8 x 1-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/8 x 1-1/4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/8 x 1-3/4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/8 x 2-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/8 x 2-1/4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/8 x 2-3/4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/8 x 2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/8 x 3-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/8 x 3-1/4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/8 x 3 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/8 x 4-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/8 x 4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/8 x 5-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/8 x 5 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 3/8 x 6 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 5/16 x 1-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 5/16 x 1-1/4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 5/16 x 1-3/4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 5/16 x 2-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 5/16 x 2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 5/16 x 3-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 5/16 x 3 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 5/16 x 4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 5/8 x 2-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 5/8 x 2-1/4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 5/8 x 2-3/4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 5/8 x 2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 5/8 x 3-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 5/8 x 3-1/4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 5/8 x 3 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 5/8 x 4-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 5/8 x 4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 5/8 x 5-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 5/8 x 5 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 5/8 x 6 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 7/8 x 2-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 7/8 x 2-3/4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 7/8 x 3-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 7/8 x 3-1/4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 7/8 x 3 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 7/8 x 4-1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 7/8 x 4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 7/8 x 5 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 7/8 x 6-11/16 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 7/8 x 6 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 7/8 x 7-5/32 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 100 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 110 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 120 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 130 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 140 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 150 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 160 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 165 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 180 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 200 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 40 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 45 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 50 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 55 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 60 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 65 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 70 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 75 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 80 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 85 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 90 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 95 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 100 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 110 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 120 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 130 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 140 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 150 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 160 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 180 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 200 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 40 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 45 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 50 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 55 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 60 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 65 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 70 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 75 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 80 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 85 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M12 x 90 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M14 x 100 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M14 x 120 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M14 x 140 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M14 x 152 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M14 x 160 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M14 x 50 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M14 x 80 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M14 x 90 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 100 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 110 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 120 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 130 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 138 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 140 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 150 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 160 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 170 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 175 (Thread Length 39mm) | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 180 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 190 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 200 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 35 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 50 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 55 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 60 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 65 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 70 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 75 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 80 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 85 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M16 x 90 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M18 x 100 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M18 x 110 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M18 x 120 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M18 x 140 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M18 x 150 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M18 x 70 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M18 x 85 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M18 x 90 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 100 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 110 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 120 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 130 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 140 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 150 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 160 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 170 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 180 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 190 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 200 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 220 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 240 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 260 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 60 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 65 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 70 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 75 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 80 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 85 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M20 x 90 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M24 x 100 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M24 x 110 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M24 x 120 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M24 x 130 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M24 x 140 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M24 x 150 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M24 x 160 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M24 x 170 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M24 x 180 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M24 x 200 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M24 x 220 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M24 x 300 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M24 x 310 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M24 x 320 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M24 x 340 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M24 x 75 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M24 x 80 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M24 x 85 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M24 x 90 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M27 x 100 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M27 x 110 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M27 x 120 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M27 x 130 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M27 x 140 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M27 x 150 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M27 x 160 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M27 x 180 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M27 x 200 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M27 x 210 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M27 x 220 (Thread Length 66mm) | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M27 x 80 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M30 x 100 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M30 x 110 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M30 x 115 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M30 x 120 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M30 x 130 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M30 x 140 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M30 x 150 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M30 x 160 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M30 x 180 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M30 x 200 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M30 x 235 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M30 x 260 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M30 x 290 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M30 x 300 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M30 x 75 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M30 x 80 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M30 x 90 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M36 x 100 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M36 x 120 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M36 x 140 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M36 x 160 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M36 x 180 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M36 x 200 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M36 x 210 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M36 x 220 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M36 x 240 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M4 x 50 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 100 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 110 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 120 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 130 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 30 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 35 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 40 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 45 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 50 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 55 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 60 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 65 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 70 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 80 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M6 x 90 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 100 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 110 (Indented Head) | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 120 (Indented Head) | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 125 (Indented Head) | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 130 (Indented Head) | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 140 (Indented Head) | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 150 (Indented Head) | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 35 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 40 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 45 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 50 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 55 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 60 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 65 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 70 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 75 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 80 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 85 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 90 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 95 | |
| BUMAX DX 129 Duplex Stainless Steel D6 ISO 4014 Hex Head Bolt M10 x 60 | |
| BUMAX DX 129 Duplex Stainless Steel D6 ISO 4014 Hex Head Bolt M12 x 100 | |
| BUMAX DX 129 Duplex Stainless Steel D6 ISO 4014 Hex Head Bolt M12 x 120 | |
| BUMAX DX 129 Duplex Stainless Steel D6 ISO 4014 Hex Head Bolt M12 x 50 | |
| BUMAX DX 129 Duplex Stainless Steel D6 ISO 4014 Hex Head Bolt M12 x 60 | |
| BUMAX DX 129 Duplex Stainless Steel D6 ISO 4014 Hex Head Bolt M12 x 70 | |
| BUMAX DX 129 Duplex Stainless Steel D6 ISO 4014 Hex Head Bolt M12 x 80 | |
| BUMAX DX 129 Duplex Stainless Steel D6 ISO 4014 Hex Head Bolt M12 x 90 | |
| BUMAX DX 129 Duplex Stainless Steel D6 ISO 4014 Hex Head Bolt M16 x 140 | |
| BUMAX DX 129 Duplex Stainless Steel D6 ISO 4014 Hex Head Bolt M20 x 140 | |
| BUMAX DX 129 Duplex Stainless Steel D6 ISO 4014 Hex Head Bolt M20 x 70 | |
| BUMAX DX 129 Duplex Stainless Steel D6 ISO 4014 Hex Head Bolt M20 x 90 | |
| BUMAX DX 129 Duplex Stainless Steel D6 ISO 4014 Hex Head Bolt M6 x 40 | |
| BUMAX DX 129 Duplex Stainless Steel D6 ISO 4014 Hex Head Bolt M6 x 50 | |
| BUMAX DX 129 Duplex Stainless Steel D6 ISO 4014 Hex Head Bolt M6 x 60 | |
| BUMAX DX 129 Duplex Stainless Steel D6 ISO 4014 Hex Head Bolt M6 x 80 | |
| BUMAX DX 129 Duplex Stainless Steel D6 ISO 4014 Hex Head Bolt M8 x 40 | |
| BUMAX DX 129 Duplex Stainless Steel D6 ISO 4014 Hex Head Bolt M8 x 50 | |
| BUMAX DX 129 Duplex Stainless Steel D6 ISO 4014 Hex Head Bolt M8 x 60 | |
| BUMAX DX 129 Duplex Stainless Steel D6 ISO 4014 Hex Head Bolt M8 x 80 | |
| BUMAX SA Super Austenitic Stainless Steel SA ISO 4014 Hex Head Bolt M24 x 75 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M10 x 100 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M10 x 45 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M10 x 50 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M10 x 60 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M10 x 70 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M10 x 80 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M10 x 90 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M12 x 100 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M12 x 105 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M12 x 120 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M12 x 140 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M12 x 50 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M12 x 60 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M12 x 70 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M12 x 80 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M12 x 90 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M14 x 140 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M16 x 100 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M16 x 110 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M16 x 120 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M16 x 150 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M16 x 60 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M16 x 70 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M16 x 90 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M20 x 100 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M22 x 90 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M24 x 100 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M24 x 111 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M24 x 120 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M24 x 211 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M24 x 70 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M24 x 80 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M6 x 40 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M6 x 50 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M6 x 60 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M6 x 70 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M6 x 80 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M8 x 40 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M8 x 50 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M8 x 60 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M8 x 70 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M8 x 80 |