BUMAX® Datasheets for Washers
Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure.
Washers: Learn more
| Product Name | Notes |
|---|---|
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 7089 Washer 1/2 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 7089 Washer 1/4 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 7089 Washer 1 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 7089 Washer M10 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 7089 Washer M12 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 7089 Washer M14 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 7089 Washer M16 - 5/8 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 7089 Washer M20 - 3/4 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 7089 Washer M22 - 7/8 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 7089 Washer M24 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 7089 Washer M4 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 7089 Washer M5 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 7089 Washer M6 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 7089 Washer M8 - 5/16 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 70931 Washer M10 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 70931 Washer M12 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 70931 Washer M6 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 70931 Washer M8 - 5/16 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7089 Washer 1/2 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7089 Washer 1/4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7089 Washer 1 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7089 Washer 3/8 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7089 Washer M10 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7089 Washer M12 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7089 Washer M14 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7089 Washer M16 - 5/8 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7089 Washer M18 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7089 Washer M20 - 3/4 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7089 Washer M22 - 7/8 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7089 Washer M24 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7089 Washer M27 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7089 Washer M30 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7089 Washer M33 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7089 Washer M36 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7089 Washer M5 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7089 Washer M6 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7089 Washer M8 - 5/16 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 70931 Washer M10 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 70931 Washer M12 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 70931 Washer M6 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 70931 Washer M8 - 5/16 | |
| BUMAX Austenitic Stainless Steel A4/316L ISO 70931 Washer M6 | |
| BUMAX DX 109 Duplex Stainless Steel D6 ISO 7089 Washer M16 - 5/8 | |
| BUMAX DX Duplex Stainless Steel D6 ISO 7089 Washer M8 - 5/16 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 7089 Washer M10 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 7089 Washer M12 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 7089 Washer M16 - 5/8 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 7089 Washer M20 - 3/4 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 7089 Washer M6 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 7089 Washer M8 - 5/16 | |
| BUMAX SDX Super Duplex Stainless Steel D8 ISO 7089 Washer M24 | |
| BUMAX SDX Super Duplex Stainless Steel D8 ISO 7089 Washer M8 - 5/16 |