BUMAX® Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M10 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M12 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M14 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M16 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M20 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M24 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M4 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M5 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M6 | |
| BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M8 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.2 Hex Nut | |
| BUMAX 88 Austenitic Stainless Steel A4/316L BMX LCK FLG Hex Lock Nut M10 x NA Flanged | |
| BUMAX 88 Austenitic Stainless Steel A4/316L BMX LCK FLG Hex Lock Nut M12 x NA Flanged | |
| BUMAX 88 Austenitic Stainless Steel A4/316L BMX LCK FLG Hex Lock Nut M6 x NA Flanged | |
| BUMAX 88 Austenitic Stainless Steel A4/316L BMX LCK FLG Hex Lock Nut M8 x NA Flanged | |
| BUMAX 88 Austenitic Stainless Steel A4/316L BMX LCK Hex Lock Nut M12 x NA | |
| BUMAX 88 Austenitic Stainless Steel A4/316L BMX LCK Hex Lock Nut M16 x NA | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M10 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M12 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M14 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M16 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M18 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M20 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M24 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M27 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M30 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M33 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M36 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M6 | |
| BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M8 | |
| BUMAX DX 129 Duplex Stainless Steel D6 ISO 4032 Hex Nut M10 | |
| BUMAX DX 129 Duplex Stainless Steel D6 ISO 4032 Hex Nut M12 | |
| BUMAX DX 129 Duplex Stainless Steel D6 ISO 4032 Hex Nut M16 | |
| BUMAX DX 129 Duplex Stainless Steel D6 ISO 4032 Hex Nut M20 | |
| BUMAX DX 129 Duplex Stainless Steel D6 ISO 4032 Hex Nut M6 | |
| BUMAX DX 129 Duplex Stainless Steel D6 ISO 4032 Hex Nut M8 | |
| BUMAX HEP Austenitic Stainless Steel HEP ISO 4032 Hex Nut M4 | |
| BUMAX SA Super Austenitic Stainless Steel SA ISO 4032 Hex Nut M24 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4032 Hex Nut M10 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4032 Hex Nut M12 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4032 Hex Nut M16 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4032 Hex Nut M22 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4032 Hex Nut M24 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4032 Hex Nut M30 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4032 Hex Nut M36 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4032 Hex Nut M6 | |
| BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4032 Hex Nut M8 | |
| BUMAX SDX 129 Super Duplex Stainless Steel D8 ISO 4032 Hex Nut M12 |