Te-Co, Inc. Large Pad - Hex Head Swivel Screw Clamp Assembly: 3/8-16 Thread x 0.86 Length 31241L

Suppliers

Company
Product
Description
Supplier Links
Large Pad - Hex Head Swivel Screw Clamp Assembly: 3/8-16 Thread x 0.86 Length - 31241L - Te-Co, Inc.
Union, OH, USA
Large Pad - Hex Head Swivel Screw Clamp Assembly: 3/8-16 Thread x 0.86 Length
31241L
Large Pad - Hex Head Swivel Screw Clamp Assembly: 3/8-16 Thread x 0.86 Length 31241L
Product Information Assembly includes: One Swivel Clamp Body & One Pad For material information, see individual components

Product Information

  • Assembly includes: One Swivel Clamp Body & One Pad
  • For material information, see individual components
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Screws
Product Number 31241L
Product Name Large Pad - Hex Head Swivel Screw Clamp Assembly: 3/8-16 Thread x 0.86 Length
Head Type Hexagon Head
Unlock Full Specs
to access all available technical data

Similar Products

Socket Shoulder Screw 8-32 Thread - 2451 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
2 suppliers
PS10 Flush-Mounted Screw - Metric - PS10-M5-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details
Knurled Thumb Screws - 41839 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Stainless Steel; Stainless Steel
Finish Black Oxide
View Details
Clamping Set Screws with Ventilation Hole - SCSS-M10-25-VR - NBK America LLC
Specs
Screw Type Set Screw
Length 1.05 inch (26.7 mm)
Metric M10
View Details