HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
4 INCH
11/64 INCH HEAD HEIGHT
1/4 INCH NOMINAL DIAMETER
10 TPI
GIMLET POINT END TYPE
HEX DRIVE STYLE
HEAD WIDTH 7/16 INCH
APPLICATION WOOD IN NON-CORROSIVE ENVIRONMENTS
PACKAGING QUANTITY 50 PER BOX
HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
4 INCH
11/64 INCH HEAD HEIGHT
1/4 INCH NOMINAL DIAMETER
10 TPI
GIMLET POINT END TYPE
HEX DRIVE STYLE
HEAD WIDTH 7/16 INCH
APPLICATION WOOD IN NON-CORROSIVE ENVIRONMENTS
PACKAGING QUANTITY 50 PER BOX