Technetics Group Datasheets for Dynamic Seals
Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons rings. This is a general search form; more detailed search forms are available.
Dynamic Seals: Learn more
| Product Name | Notes |
|---|---|
| Technetics Group FELTMETAL™ Abradable Seal material provides superior clearance control in blade tip and labyrinth seal applications up to 1400˚F [760˚C]. With 30 years and over 1,000,000,000 hours of successful... |