Technetics Group Datasheets for Mechanical Seals
Mechanical seals including mechanical face seals, bellows, gas seals, and cartridge seals.
Mechanical Seals: Learn more
| Product Name | Notes |
|---|---|
| In 1967 Technetics developed the GULLIVER® mechanical seal which satisfies the most diverse operating conditions. These mechanical seals are used in demanding applications and benefit from the sealing expertise of... | |
| In certain extreme applications, a part made of individual segments may meet your critical performance requirements better than a single-piece unit. Segmented seals ride directly along the shaft and are... | |
| Pushing the outer limits of speed and vibration with your critical application? We have two words for you. No problem. Qualiseal Technology contacting face seals are known for versatility and... | |
| Qualiseal Hydrodynamic Lift Off Seals are non-contacting film-riding seals that have been successfully used in industrial pump and compressor applications for decades and are now increasingly finding their way into... | |
| Really two pieces in one, Qualiseal Controlled Gap/Bushing seals are the best solution when pressure is an issue. Controlled gap or bushing seals are comprised of a carbon insert that... | |
| Specially designed for cryogenic temperatures and high temperatures, mechanical seals with metal bellows are used when mechanical seals with elastomeric components are not adaptable to extreme temperatures. Our proprietary metal... | |
| Technetics is the original designer of the CEFILAC GPA® mechanical seal, which can be used without any additional lubrication under severe operating conditions such as abrasive, corrosive and clogging media. | |
| Thanks to more than 50 years of experience in dynamic and static sealing and material technology, Technetics is able to design and provide customized dynamic sealing solutions to meet the... |