The SES TV Series from T-Lon provides universal application in severe operating conditions. The U-Cup seal design is made from PTFE and other polymer alloys and is mechanically energized with a corrosion resistant, V-shape cantilever beam spring. The spring maintains a constant live compression load and is further energized by system pressure. The TV series is available in standard and custom Rod, Piston and Face seal designs to meet your specific application requirements.
| T-LON Products, Inc. | |
|---|---|
| Product Category | Oil Seals and Grease Seals |
| Product Number | TV Series |
| Product Name | Spring Energized Seals |
| Seal Type | Single Lip Oil Seal; U-ring / Block Vee Ring |
| Seal Orientation | Rod Seal (optional feature); Piston Seal (optional feature) |
| Seal Features | Spring-energized |
| Material (ASTM Abbreviation) | Polytetrafluoroethylene (PTFE); T-LON Variants |
| Design Units | English (optional feature); Metric (optional feature) |