CinchSeal Datasheets for Dynamic Seals
Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons rings. This is a general search form; more detailed search forms are available.
Dynamic Seals: Learn more
| Product Name | Notes |
|---|---|
| As trusted cartridge seal suppliers, you can rely on our seals. Created for specific applications, CinchSeal's high-quality Cartridge Seals are designed to replace lipseals on screw conveyor drive adapter plates... | |
| CinchSeal's rotary shaft seals have been designed and manufactured to meet stringent USDA Approved standards we have utilizing acorn nuts to isolate fastening threads during production runs, manufactured 1/8" radii... | |
| Downtime and lost production caused by premature bearing failures or seal leakage issues are two major concerns in the bakery industry. These issues are eliminated when using CinchSeal, which provides... | |
| Our 7500 Series CinchSeals are designed for zero maintenance due to the unique self-adjusting design. These are ideal for industrial screw conveyors, bucket elevators, and similar bulk solid applications. The... | |
| Our rotary air seals are designed to replace rope packing on rotary air locks and is maintenance-free due to its self-adjusting rotary air lock design. Custom seal housing types are... | |
| The 9700 split seal is machined out of stainless steel and all internal parts meet USDA standards for indirect food contact. These stainless steel split mechanical seals are recommended for... | |
| The maintenance free rotary 7620 and 7650 solid aluminum CinchSeal's are designed for larger shaft sizes ranging from 3.937" up to 6.00". They are ideal rotary shaft seals for screw... | |
| The model PS CinchSeal® is maintenance free and designed to seal screw conveyors, mixing and blending equipment. It is manufactured out of polypropylene and stainless steel to handle dry powder... | |
| The newly designed 7800 Series Cinch Seal® for screw conveyors, shaft handling equipment, and other bulk handling equipment are made out of 316 Stainless Steel to handle dry and slurry... |