CinchSeal Rotary Shaft Seals 7800 Series

Description
The newly designed 7800 Series Cinch Seal® for screw conveyors, shaft handling equipment, and other bulk handling equipment are made out of 316 Stainless Steel to handle dry and slurry products in the food service, pharmaceutical and chemical industries where stainless steel is a requirement. Standard Features Zero Maintenance due to unique self adjusting design Manufactured out of 316 Stainless Steel to handle caustic wash downs Consumes 30% less power than rope packing Will not damage or undercut shafts tops product loss and premature bearing failure Seals dust and Vapors Designed for C.E.M.A. screw conveyor and bulk handling equipment, the 7800 series is a self-adjusting seal. Temperature ranges -50°F/45.55°C to 400°F/204°C Bolting pattern will accommodate flange mounted bearings Designed with linear shaft seal qualities, it can handle linear shaft growth and axial runout Purge with air, 5 to 8 psig above vessel pressure, or silicone grease
Datasheet
Description
The newly designed 7800 Series Cinch Seal® for screw conveyors, shaft handling equipment, and other bulk handling equipment are made out of 316 Stainless Steel to handle dry and slurry products in the food service, pharmaceutical and chemical industries where stainless steel is a requirement. Standard Features Zero Maintenance due to unique self adjusting design Manufactured out of 316 Stainless Steel to handle caustic wash downs Consumes 30% less power than rope packing Will not damage or undercut shafts tops product loss and premature bearing failure Seals dust and Vapors Designed for C.E.M.A. screw conveyor and bulk handling equipment, the 7800 series is a self-adjusting seal. Temperature ranges -50°F/45.55°C to 400°F/204°C Bolting pattern will accommodate flange mounted bearings Designed with linear shaft seal qualities, it can handle linear shaft growth and axial runout Purge with air, 5 to 8 psig above vessel pressure, or silicone grease
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Shaft Seals - 7800 Series - CinchSeal
Mount Laurel, NJ, United States
Rotary Shaft Seals
7800 Series
Rotary Shaft Seals 7800 Series
The newly designed 7800 Series Cinch Seal® for screw conveyors, shaft handling equipment, and other bulk handling equipment are made out of 316 Stainless Steel to handle dry and slurry products in the food service, pharmaceutical and chemical industries where stainless steel is a requirement. Standard Features Zero Maintenance due to unique self adjusting design Manufactured out of 316 Stainless Steel to handle caustic wash downs Consumes 30% less power than rope packing Will not damage or undercut shafts tops product loss and premature bearing failure Seals dust and Vapors Designed for C.E.M.A. screw conveyor and bulk handling equipment, the 7800 series is a self-adjusting seal. Temperature ranges -50°F/45.55°C to 400°F/204°C Bolting pattern will accommodate flange mounted bearings Designed with linear shaft seal qualities, it can handle linear shaft growth and axial runout Purge with air, 5 to 8 psig above vessel pressure, or silicone grease

The newly designed 7800 Series Cinch Seal® for screw conveyors, shaft handling equipment, and other bulk handling equipment are made out of 316 Stainless Steel to handle dry and slurry products in the food service, pharmaceutical and chemical industries where stainless steel is a requirement. Standard Features Zero Maintenance due to unique self adjusting design Manufactured out of 316 Stainless Steel to handle caustic wash downs Consumes 30% less power than rope packing Will not damage or undercut shafts tops product loss and premature bearing failure Seals dust and Vapors Designed for C.E.M.A. screw conveyor and bulk handling equipment, the 7800 series is a self-adjusting seal. Temperature ranges -50°F/45.55°C to 400°F/204°C Bolting pattern will accommodate flange mounted bearings Designed with linear shaft seal qualities, it can handle linear shaft growth and axial runout Purge with air, 5 to 8 psig above vessel pressure, or silicone grease

Supplier's Site Datasheet

Technical Specifications

  CinchSeal
Product Category Oil Seals and Grease Seals
Product Number 7800 Series
Product Name Rotary Shaft Seals
Seal Construction Single Metal Case
Unlock Full Specs
to access all available technical data

Similar Products

ptfe backup rings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
Oilfield Seals - EnDura® E90SR - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Ethylene Propylene (optional feature); Fluoroelastomer (FKM) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); FFKM
View Details
PTFE Piston Guide Rings & Piston ring -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
Seals - 2263731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Rotary Shaft Seal
Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.2756 inch (7 mm)
View Details