Cooper Valves Datasheets for Globe Valves

Globe valves are linear motion valves with rounded bodies, from which their name is derived.  They are widely used in industry to regulate fluid flow in both on/off and throttling service. 
Globe Valves: Learn more

Product Name Notes
Cooper forged gate valves are multi-turn valves typically used as a stop valve or isolation valve. They feature an Outside Screw and Yoke (OS&Y), which minimizes thread damage since the...
Cooper's cast globe valves are typically used for unidirectional isolation and when a pressure drop is required or preferred. The COOPER® Valves cast globe valve is also available for...
COOPER® Valves cast check valves have a simple yet reliable design that allows them to perform with low pressure drop and excellent seat tightness. The Cooper cast check valve...
COOPER® Valves forged globe valves are typically used for isolation and when a pressure drop is required or preferred.
COOPER® Valves full port lift check valves are an excellent choice for applications where faster closing speeds are required to prevent surges. Cooper lift checks are built with an...
COOPER® Valves takes quality to the extreme as it delivers a wide variety of cryogenic cast full port globe valves. Designed for long life at temperatures as low as...
COOPER® Valves’ soft-seated ball valves are a floating ball design for bubble tight operation in clean services and low temperature settings. They have blowout proof stems, are API 607...
Designed with care and cast with unrelenting quality, COOPER® Valves cast gate valves are the strong first choice for a host of demanding situations. They are multi-turn valves typically...
Extreme temperatures and pressures require extreme precision and durability—just what Cooper's cryogenic full port check valves deliver. They're available in a variety of sizes ranging from 1/2" to 12", a...
Precise response. Faster closing. Excellent seat tightness. Those are the strong points of COOPER® Valves forged check valves.
Simple. Hard-working. Precise. Proven. COOPER® Valves forged check valves have a simple yet reliable design that allows them to perform with low pressure drop and excellent seat tightness.