Cooper Valves Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Cooper forged gate valves are multi-turn valves typically used as a stop valve or isolation valve. They feature an Outside Screw and Yoke (OS&Y), which minimizes thread damage since the... | |
| Cooper's cast globe valves are typically used for unidirectional isolation and when a pressure drop is required or preferred. The COOPER® Valves cast globe valve is also available for... | |
| COOPER® Valves cast check valves have a simple yet reliable design that allows them to perform with low pressure drop and excellent seat tightness. The Cooper cast check valve... | |
| COOPER® Valves forged globe valves are typically used for isolation and when a pressure drop is required or preferred. | |
| COOPER® Valves full port lift check valves are an excellent choice for applications where faster closing speeds are required to prevent surges. Cooper lift checks are built with an... | |
| COOPER® Valves manufactures a full line of cryogenic ball valves for sub-zero operations. These all come with extended bonnets, self-adjusting packing, blowout-proof stems, reinforced TFE seats and seals and... | |
| COOPER® Valves takes quality to the extreme as it delivers a wide variety of cryogenic cast full port globe valves. Designed for long life at temperatures as low as... | |
| COOPER® Valves’ soft-seated ball valves are a floating ball design for bubble tight operation in clean services and low temperature settings. They have blowout proof stems, are API 607... | |
| Designed with care and cast with unrelenting quality, COOPER® Valves cast gate valves are the strong first choice for a host of demanding situations. They are multi-turn valves typically... | |
| Extreme temperatures and pressures require extreme precision and durability—just what Cooper's cryogenic full port check valves deliver. They're available in a variety of sizes ranging from 1/2" to 12", a... | |
| Precise response. Faster closing. Excellent seat tightness. Those are the strong points of COOPER® Valves forged check valves. | |
| Simple. Hard-working. Precise. Proven. COOPER® Valves forged check valves have a simple yet reliable design that allows them to perform with low pressure drop and excellent seat tightness. | |
| The Accuseal Steam Power Valve is a powerhouse of a valve designed for high-temperature, up to 1100°F, used in clean steam services. The SPV is typically installed in vents and... | |
| These workhorses are built to deliver absolute isolation, extreme durability and long life under severe conditions. Two and three piece designs are field serviceable and retain Class VI Shut-off rating. | |
| When performance under pressure is critical, the Accuseal® Automated Relief Valve is a must, The Accuseal ARV design provides automatic or manual overpressure protection for steam boiler systems, assisting... | |
| When you need precision seals that are absolute, COOPER® Valves’ Soft-Seated Ball Valves are unsurpassed. They feature a Floating Ball design for bubble tight operation in clean services and... |