Cooper Valves Datasheets for Gate Valves

Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow.
Gate Valves: Learn more

Product Name Notes
Cooper forged gate valves are multi-turn valves typically used as a stop valve or isolation valve. They feature an Outside Screw and Yoke (OS&Y), which minimizes thread damage since the...
Cooper's cast globe valves are typically used for unidirectional isolation and when a pressure drop is required or preferred. The COOPER® Valves cast globe valve is also available for...
COOPER® Valves forged globe valves are typically used for isolation and when a pressure drop is required or preferred.
Designed with care and cast with unrelenting quality, COOPER® Valves cast gate valves are the strong first choice for a host of demanding situations. They are multi-turn valves typically...
Precise response. Faster closing. Excellent seat tightness. Those are the strong points of COOPER® Valves forged check valves.
Simple. Hard-working. Precise. Proven. COOPER® Valves forged check valves have a simple yet reliable design that allows them to perform with low pressure drop and excellent seat tightness.