The original ultimate standard. Graduated inner bores available. Up to 40 circuits available at 10 amp rating. Fast Delivery.
Electro-Miniatures Corporation | |
---|---|
Product Category | Slip Rings |
Product Number | AJ20003 |
Product Name | All Purpose Slip Ring Separates |
Slip Ring Design | Separate |
Configuration | Drum Type |
Maximum Voltage | 1500 volts |
Maximum Current | 10 amps |