Zinko Hydraulic Jack Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| Hose Half Regular Flow L style Male Coupler with 1/4 Hose End coupler for OTC Hoses Fits all OTC Hoses | |
| Hose Half Regular Flow Male Coupler with 1/4" NPT Female Threads Hose End coupler for Foreign Hoses Fits all 4 ton Zinko Automotive Hoses | |
| Hose Half Regular Flow Male Coupler with 3/8" NPT Female Threads Hose End coupler for Foreign Hoses Fits all 10 ton Zinko Automotive Hoses | |
| Ram Half Regular Flow Female Coupler with 3/8" NPT Male Threads Rams End coupler for Foreign Rams Fits all 10 ton Zinko Automotive Rams | |
| Ram Half Regular Flow L Style Female Coupler with 1/4 Rams End coupler for Foreign Rams Fits all OTC 4 & 10 Ton Rams | |
| Ram Half Regular Flow Male Coupler with 1/4" NPT Male Threads Rams End coupler for Foreign Rams Fits all 4 ton Zinko Automotive Rams |