Spirax-Sarco (Closed System) Automatic Pump-trap Packaged Unit APT10-PPU

Description
The Spirax Sarco APT10-PPU, APT14-PPU and APT14HC-PPU automatic pump-trap packaged units are plug in systems specifically designed to remove condensate from plant under 'stall' conditions. The whole system is capable of handling capacities up to 2 800 kg / h pumping and 9 000 kg / h trapping, depending on available differential pressure. Each unit comes with a condensate receiver, motive supply drain trap and ancillaries and a base with adjustable feet for levelling on uneven surfaces. Operated by steam the APT10, APT14 and APT14HC-PPU's meet a wide range of applications. The standard pump-trap is manufactured from SG iron, although electroless nickel plated (ENP) versions are available on request.

Suppliers

Company
Product
Description
Supplier Links
(Closed System) Automatic Pump-trap Packaged Unit - APT10-PPU - Spirax-Sarco
Cheltenham, United Kingdom
(Closed System) Automatic Pump-trap Packaged Unit
APT10-PPU
(Closed System) Automatic Pump-trap Packaged Unit APT10-PPU
The Spirax Sarco APT10-PPU, APT14-PPU and APT14HC-PPU automatic pump-trap packaged units are plug in systems specifically designed to remove condensate from plant under 'stall' conditions. The whole system is capable of handling capacities up to 2 800 kg / h pumping and 9 000 kg / h trapping, depending on available differential pressure. Each unit comes with a condensate receiver, motive supply drain trap and ancillaries and a base with adjustable feet for levelling on uneven surfaces. Operated by steam the APT10, APT14 and APT14HC-PPU's meet a wide range of applications. The standard pump-trap is manufactured from SG iron, although electroless nickel plated (ENP) versions are available on request.

The Spirax Sarco APT10-PPU, APT14-PPU and APT14HC-PPU automatic pump-trap packaged units are plug in systems specifically designed to remove condensate from plant under 'stall' conditions. The whole system is capable of handling capacities up to 2 800 kg / h pumping and 9 000 kg / h trapping, depending on available differential pressure.

Each unit comes with a condensate receiver, motive supply drain trap and ancillaries and a base with adjustable feet for levelling on uneven surfaces.

Operated by steam the APT10, APT14 and APT14HC-PPU's meet a wide range of applications. The standard pump-trap is manufactured from SG iron, although electroless nickel plated (ENP) versions are available on request.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Liquid Handling Pumps
Product Number APT10-PPU
Product Name (Closed System) Automatic Pump-trap Packaged Unit
Pump Type Condensate Pump; Positive Displacement Pump; Screw Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA7S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details