Industrial Flow Solutions BJM High Temperature Submersible Pump JHF

Description
Fahrenheit® High temperature, high head general sump dewatering Temperatures up to 200°F (93°C) High head up to 140’ Double mechanical seal design with separate lip seal Seal Minder® moisture detection system Built in thermal protection Cast iron construction 304 stainless steel motor housing Solids capability up to 3/8” Side discharge 2 pole motor 2 HP – 10 HP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM High Temperature Submersible Pump - JHF - Industrial Flow Solutions
New Haven, CT, United States
BJM High Temperature Submersible Pump
JHF
BJM High Temperature Submersible Pump JHF
Fahrenheit® High temperature, high head general sump dewatering Temperatures up to 200°F (93°C) High head up to 140’ Double mechanical seal design with separate lip seal Seal Minder® moisture detection system Built in thermal protection Cast iron construction 304 stainless steel motor housing Solids capability up to 3/8” Side discharge 2 pole motor 2 HP – 10 HP
  • Fahrenheit® High temperature, high head general sump dewatering
  • Temperatures up to 200°F (93°C)
  • High head up to 140’
  • Double mechanical seal design with separate lip seal
  • Seal Minder® moisture detection system
  • Built in thermal protection
  • Cast iron construction
  • 304 stainless steel motor housing
  • Solids capability up to 3/8”
  • Side discharge
  • 2 pole motor
  • 2 HP – 10 HP
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number JHF
Product Name BJM High Temperature Submersible Pump
Pump Type Dewatering Pump; Submersible Pump
Liquid Flow 105.000 to 409.000 GPM (397.73 to 1549.24 L/min)
Discharge Size 2.000 to 4.000 inch (50.8 to 102 mm)
Media Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
TEXEL®Magnet Drive Pump - 1516 - Texel-Seikow USA, Inc.
Texel-Seikow USA, Inc.
Specs
Pump Type Magnetic Drive Pump; Sealless Pump
Liquid Flow 40.000 to 750.000 GPM (151.52 to 2840.91 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details