Gusher Pumps Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| FEATURES Available in 30” Bowls Flow Rates Exceeding 15,000 GPM Vertical Turbine, Propeller, Mixed Flow, and High Pressure Pumps Available with Motor Thrust Stands which Allows for Utilization of Normal... | |
| FEATURES Capacities to 1600 GPM Heads up to 700 feet Temperatures to 250ƒF (121ƒC) Pressure to 300 PSIG Wet Ends can be Adapted for Standard JP Motor Stainless Steel and... | |
| FEATURES Capacities to 450 GPM Heads to 160 feet Temperatures to 180ƒ (83ƒC) Pressures to 175 PSIG Materials of Construction: Cast Iron, 316 Stainless Steel Back Pull-Out Design NEMA Standard... | |
| FEATURES Capacities up to 32 GPM Heads up to 100 Feet Plastic Components for Corrosion Resistance Seal less Design Permanently Lubricated Bearings DIN Mounting Available in Stainless Steel and Ductile... | |
| FEATURES Flow Rates 1 to 160 GPM Max Pressure 1750 PSIG Supply Pressure 145 PSIG Low Noise High Flow Rates in Small Sizes Case Coatings High Pressure at Low Viscosity... | |
| FEATURES Motors are TEFC (Totally Enclosed Fan Cooled Stainless Steel Wet Ends Carbon Steel Coupling APPLICATIONS CNC Lathe Coolants Grinding Machines Processing Centers Heat Exchangers Industrial Cleaning Equipment Reverse Osmosis... | |
| FEATURES Pressures up to 400 PSI Pressurized System Some Models Offer Dual Discharges, One For Low Volume High Pressure, and Another For Low Pressure and High Volume. Available in Vertical... | |
| Gusher coolant pumps include immersed, flange mounted, tank units and accessories replacements for imported machine tools, and our Rumaco line. Immersed Types – Gusher immersed type machine tool and industrial... | |
| Gusher Molten Metal pumps handle lead, babbit, solder, tin, zinc, spelter, etc… at temperatures up to 1200°F. FEATURES Can be Furnished with A, F and H Insulated Motor Motor, Shaft... | |
| The 7071 Series is a horizontal, open impeller centrifugal pump that meets the specifications of ANSI B-73.1. The series consists of 3 Power Frames and 33 pump sizes. FEATURES Capacities... | |
| The 7800 Series includes our jet pump, self-priming pumps, vertical and horizontal close-coupled pumps, direct drive pumps and our SEV line. FEATURES Capacities up to 800 GPM Heads up to... | |
| The 8000 Series are horizontal pumps designed for a wide range of uses from agricultural to industrial. FEATURES Heads up to 130 feet @ 1750 RPM Capacities to 1200 GPM... | |
| The back pull out design of the Gusher 7600H Series saves downtime and maintenance costs by providing easy removal of rotating assembly for fast repairs. These pumps are available in... | |
| The Gusher 7550 Series has been designed to give heavy duty pumping service in a wide range of industrial applications including spray booths, industrial spray washers, paint, and coolant systems. | |
| The Vertical Advantge.... No Suction Piping, Strainers or Valve. No Suction Flex Joints required. No Grouting or Foundation required. No Alignment Required. No Mechanical Seals Required. Mechanical Seal Flush Plans... | |
| This design offers 15 different sizes allowing the capability to handle solids up to 3 inches and pumping at 440 foothead 3000GPM. | |
| You want to safely and costs effectively transfer all of your process and waste fluids. You want better pump performance at a reduced cost. You want to work with automotive... |