Gusher Pumps ANSI 73.1 Specification Horizontal End Suction 7071 Series

Description
The 7071 Series is a horizontal, open impeller centrifugal pump that meets the specifications of ANSI B-73.1. The series consists of 3 Power Frames and 33 pump sizes. FEATURES Capacities to 6000 GPM Heads to 750 Feet Temperatures to 500ƒ F 3 Power Frames – S Frame (5 Pump Sizes), M Frame (18 Pump Sizes) and L Frame (10 Pump Sizes) Center Line Intake and Discharge ANSI 16.5 Flanges ANSI 73.1 Style Casing Heavy Duty Casings Heavy Duty Shaft Cartridge Seals Available External Impeller Adjustment – Like New Clearance In Just Minutes Finned Cooler/Jacketed Bearing Housing for High Temperature Applications Back Pull-Out Design for Ease of Maintenance Coupling Guards Around Rotating Parts to Meet Plant Safety Requirements Repeller Style Sealing for Abrasive Applications When Seals Aren’t Cost Effective Fabricated Steel and Cast Iron Base plates APPLICATIONS Food Processing Chemical Oil Textile Filtration Liquid Transfer Pulp and Paper Pharmaceutical Paint Systems
Datasheet
Description
The 7071 Series is a horizontal, open impeller centrifugal pump that meets the specifications of ANSI B-73.1. The series consists of 3 Power Frames and 33 pump sizes. FEATURES Capacities to 6000 GPM Heads to 750 Feet Temperatures to 500ƒ F 3 Power Frames – S Frame (5 Pump Sizes), M Frame (18 Pump Sizes) and L Frame (10 Pump Sizes) Center Line Intake and Discharge ANSI 16.5 Flanges ANSI 73.1 Style Casing Heavy Duty Casings Heavy Duty Shaft Cartridge Seals Available External Impeller Adjustment – Like New Clearance In Just Minutes Finned Cooler/Jacketed Bearing Housing for High Temperature Applications Back Pull-Out Design for Ease of Maintenance Coupling Guards Around Rotating Parts to Meet Plant Safety Requirements Repeller Style Sealing for Abrasive Applications When Seals Aren’t Cost Effective Fabricated Steel and Cast Iron Base plates APPLICATIONS Food Processing Chemical Oil Textile Filtration Liquid Transfer Pulp and Paper Pharmaceutical Paint Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI 73.1 Specification Horizontal End Suction - 7071 Series - Gusher Pumps
Williamstown, KY, USA
ANSI 73.1 Specification Horizontal End Suction
7071 Series
ANSI 73.1 Specification Horizontal End Suction 7071 Series
The 7071 Series is a horizontal, open impeller centrifugal pump that meets the specifications of ANSI B-73.1. The series consists of 3 Power Frames and 33 pump sizes. FEATURES Capacities to 6000 GPM Heads to 750 Feet Temperatures to 500ƒ F 3 Power Frames – S Frame (5 Pump Sizes), M Frame (18 Pump Sizes) and L Frame (10 Pump Sizes) Center Line Intake and Discharge ANSI 16.5 Flanges ANSI 73.1 Style Casing Heavy Duty Casings Heavy Duty Shaft Cartridge Seals Available External Impeller Adjustment – Like New Clearance In Just Minutes Finned Cooler/Jacketed Bearing Housing for High Temperature Applications Back Pull-Out Design for Ease of Maintenance Coupling Guards Around Rotating Parts to Meet Plant Safety Requirements Repeller Style Sealing for Abrasive Applications When Seals Aren’t Cost Effective Fabricated Steel and Cast Iron Base plates APPLICATIONS Food Processing Chemical Oil Textile Filtration Liquid Transfer Pulp and Paper Pharmaceutical Paint Systems

The 7071 Series is a horizontal, open impeller centrifugal pump that meets the specifications of ANSI B-73.1. The series consists of 3 Power Frames and 33 pump sizes.

FEATURES

  • Capacities to 6000 GPM
  • Heads to 750 Feet
  • Temperatures to 500ƒ F
  • 3 Power Frames – S Frame (5 Pump Sizes), M Frame (18 Pump Sizes) and L Frame (10 Pump Sizes)
  • Center Line Intake and Discharge
  • ANSI 16.5 Flanges
  • ANSI 73.1 Style Casing
  • Heavy Duty Casings
  • Heavy Duty Shaft
  • Cartridge Seals Available
  • External Impeller Adjustment – Like New Clearance In Just Minutes
  • Finned Cooler/Jacketed Bearing Housing for High Temperature Applications
  • Back Pull-Out Design for Ease of Maintenance
  • Coupling Guards Around Rotating Parts to Meet Plant Safety Requirements
  • Repeller Style Sealing for Abrasive Applications When Seals Aren’t Cost Effective
  • Fabricated Steel and Cast Iron Base plates
    APPLICATIONS
  • Food Processing
  • Chemical
  • Oil
  • Textile
  • Filtration
  • Liquid Transfer
  • Pulp and Paper
  • Pharmaceutical
  • Paint Systems
Supplier's Site Datasheet

Technical Specifications

  Gusher Pumps
Product Category Liquid Handling Pumps
Product Number 7071 Series
Product Name ANSI 73.1 Specification Horizontal End Suction
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Power Pack Pump/Motor Combinations - HE (Quiet) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 24 VDC
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details