Gusher Pumps Datasheets for Centrifugal Pumps
Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Centrifugal Pumps: Learn more
| Product Name | Notes |
|---|---|
| FEATURES Pressures up to 400 PSI Pressurized System Some Models Offer Dual Discharges, One For Low Volume High Pressure, and Another For Low Pressure and High Volume. Available in Vertical... | |
| The 7071 Series is a horizontal, open impeller centrifugal pump that meets the specifications of ANSI B-73.1. The series consists of 3 Power Frames and 33 pump sizes. FEATURES Capacities... | |
| The 8000 Series are horizontal pumps designed for a wide range of uses from agricultural to industrial. FEATURES Heads up to 130 feet @ 1750 RPM Capacities to 1200 GPM... | |
| The back pull out design of the Gusher 7600H Series saves downtime and maintenance costs by providing easy removal of rotating assembly for fast repairs. These pumps are available in... | |
| The Gusher 7550 Series has been designed to give heavy duty pumping service in a wide range of industrial applications including spray booths, industrial spray washers, paint, and coolant systems. |