Grundfos Pumps Corporation Datasheets for Centrifugal Pumps
Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Centrifugal Pumps: Learn more
| Product Name | Notes |
|---|---|
| S pumps form the backbone of many sewage systems. They are selected for their strength, their durability, and for innovative features such as the SmartTrim impeller clearance adjustment system and... | |
| The Grundfos HS horizontal split case pump is a single-stage, non-self-priming, between bearing, centrifugal volute pump. The axially split design allows easy removal of the top casing and access to... | |
| The Grundfos NB/NBG pumps are all non-self-priming, single-stage, centrifugal volute pumps with axial suction port, radial discharge port and horizontal shaft. The NB/NBG range consists of close-coupled pumps with their... | |
| The horizontal multistage pump CM (=Centrifugal Modular) has been created with compactness and modularity as two of its central features, making numerous configurations possible. The pump is basically composed of... | |
| The main difference between TP and TPE pumps is the motor. TPE motors have a built-in frequency converter, allowing different control methods to be employed. TPE pumps offer benefits with... | |
| The Unilift AP and Unilift AP Basic are submersible drainage pumps designed for both temporary/portable installation and permanent free-standing installation. These single-stage pumps are made mostly of stainless steel. All... | |
| The vertical, multistage CMV pump has been developed with compactness and modularity as two of its central features, enabling numerous customised solutions. The pump basically consists of a series of... | |
| This pump model is notable for its high levels of reliability and efficiency. Quiet, highly-efficient IE3 motors are standard components. All TP pumps are electro-coated to ensure high corrosion resistance... |