Flygt, a Xylem brand Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| Axial flow pumps offer maximum life and reliability as well as ease of maintenance. | |
| Custom designed for the highest efficiency and maximum reliability. | |
| High efficiency wet rotor circulators for climate systems and domestic hot water. | |
| Highly engineered fire pumps for commercial and industrial applications. | |
| Pumps liquids with dissolved gasses and stays primed without water in the suction line. | |
| Slurry pumps handle transportation of the most abrasive solids. | |
| Submersible pumps can handle small drainage jobs to larger dewatering projects. | |
| Unmatched range of end suction pumps in cast iron or stainless steel. | |
| Vertically or horizontally split pumps with multiple flange orientation. |